EN
  • EN
  • DE

TDA8593JN7C1HO

Part No TDA8593JN7C1HO
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362847-TDA8593JN7C1HO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8593JN7C1HO CAD Model

Description

The NXP TDA8593JN7C1HO is a high-performance, integrated circuit designed for quality audio amplification in automotive applications. This robust audio amplifier is part of NXP's acclaimed audio processing product line, known for delivering superior sound quality and reliability.

Key Features

  • Multiple Channels: The TDA8593JN7C1HO is a multi-channel audio amplifier, typically configured to deliver sound across various channels, enhancing the audio experience in a vehicle's sound system.
  • High Output Power: With the capability to deliver high output power, this amplifier can drive speakers to produce clear and powerful audio, ensuring an immersive listening experience.
  • Low Distortion: The design of this IC focuses on minimizing distortion, providing crisp and clean audio reproduction that is free from unwanted noise and interference.
  • Thermal Protection: It includes thermal protection features that prevent overheating, ensuring long-term stability and performance of the audio system.
  • Short-circuit Protection: The amplifier is also equipped with short-circuit protection, safeguarding the device and speakers from potential damage due to electrical faults.

Application

The TDA8593JN7C1HO is ideally suited for automotive audio systems where high-quality sound is paramount. Its durability and protective features make it an excellent choice for vehicles that require reliable performance in a variety of conditions.

Technical Specifications

  • Product Category: Audio Amplifiers
  • Manufacturer: NXP Semiconductors
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package/Case: DBS-17P
  • Amplifier Class: AB
  • Output Power: Variable based on application and setup
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically around 14.4V

Whether for a premium car audio system or an aftermarket upgrade, the NXP TDA8593JN7C1HO stands out as a top-tier choice for automotive audio amplification, delivering exceptional sound quality and reliable performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess