EN
  • EN
  • DE

25FW203T

Part No 25FW203T
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 152253-25FW203T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25FW203T CAD Model

Description

Product Overview: 25FW203T by ON Semiconductor

The 25FW203T is a cutting-edge component from ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to the needs of modern electronics, providing a reliable and efficient solution for various applications. The 25FW203T is part of ON Semiconductor's expansive portfolio of semiconductor devices that are known for their quality, performance, and durability.

Key Features

  • High Performance: The 25FW203T is built to deliver top-notch performance, ensuring that it can handle demanding applications with ease.
  • Durability: ON Semiconductor products are synonymous with longevity, and the 25FW203T is no exception. It is constructed to withstand rigorous conditions and provide a long service life.
  • Energy Efficiency: With energy conservation being a critical concern in modern electronics, the 25FW203T is designed to operate with minimal power consumption, thereby reducing the overall energy footprint of the devices it powers.
  • Compact Size: The device comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the 25FW203T allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Power management in consumer electronics
  • Automotive systems that require high reliability
  • Industrial control circuits where performance and durability are critical
  • Communication infrastructure where consistent operation is necessary

Technical Specifications

The 25FW203T boasts a robust set of technical specifications that make it a go-to component for engineers and designers. Some of its key specifications include:

  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Detailed by ON Semiconductor
  • Electrical Characteristics: Provided in the product datasheet

For detailed technical information, potential users should refer to the official datasheet provided by ON Semiconductor. The datasheet contains comprehensive details on electrical parameters, pin configurations, timing characteristics, and more.

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The 25FW203T is backed by the company's rigorous testing and quality assurance processes. Furthermore, ON Semiconductor provides excellent customer support and resources to assist with product integration, ensuring a smooth experience for customers from selection to implementation.

In conclusion, the 25FW203T from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Samsung
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess