EN
  • EN
  • DE

TDA8932T/N1

Part No TDA8932T/N1
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0725+
Reference case SOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720747-TDA8932T/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8932T/N1 CAD Model

Description

The NXP TDA8932T/N1 is a high-efficiency Class-D audio amplifier that is part of NXP Semiconductors' broad portfolio of audio solutions. This particular integrated circuit is designed to deliver a fine blend of audio performance, energy efficiency, and space-saving characteristics, making it an ideal choice for a wide range of applications such as TVs, monitors, wireless speakers, and portable audio systems.

The TDA8932T/N1 operates over a wide supply voltage range and is capable of driving a 2 x 15 W stereo setup or a 1 x 30 W mono configuration, making it versatile for various audio setups. Its Class-D architecture ensures that the amplifier runs cool, even when driving large speakers at high volumes, due to its high efficiency of over 90%. This efficiency not only reduces the heat generated but also minimizes the need for bulky heat sinks, allowing for more compact and innovative product designs.

With its built-in advanced pop-noise suppression, the TDA8932T/N1 ensures a smooth listening experience without the unwanted noise that can occur during power cycling. The device also features short-circuit and thermal protection, safeguarding both the amplifier and the speakers from potential damage caused by abnormal operating conditions.

The TDA8932T/N1 is available in a compact 32-pin HSOP package, which is optimized for minimal PCB space usage. Its simplicity of design allows for a reduction in external components, which not only saves additional space but also reduces overall system costs. The amplifier’s differential inputs are capable of rejecting common-mode noise, providing a clean audio signal and reducing the need for external filtering.

In summary, the NXP TDA8932T/N1 Class-D audio amplifier is a robust, efficient, and cost-effective solution for a wide range of audio applications. Its low power dissipation, combined with its high audio performance and integrated protection features, make it a compelling choice for designers looking to enhance the audio experience in their products.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess