EN
  • EN
  • DE

TDA9160A/N3

Part No TDA9160A/N3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363043-TDA9160A/N3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9160A/N3 CAD Model

Description

The TDA9160A/N3 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding needs of modern television and monitor display technologies. As an industry leader in semiconductor solutions, NXP has engineered the TDA9160A/N3 to provide exceptional quality and reliability for a range of applications.

Key Features

  • High Integration: The TDA9160A/N3 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for manufacturers.
  • Advanced Color Processing: This IC is capable of advanced color processing, ensuring vibrant and accurate color reproduction on displays.
  • Improved Image Quality: It enhances image quality with its sophisticated signal processing capabilities, delivering crisp and clear visuals.
  • Compatibility: The TDA9160A/N3 is designed to be compatible with a wide range of display technologies, offering flexibility for use in various types of televisions and monitors.
  • Power Efficiency: NXP's focus on power efficiency means that the TDA9160A/N3 operates with minimal power waste, contributing to the energy-saving features of the end product.

Applications

Primarily utilized in the television and monitor industry, the TDA9160A/N3 is suitable for use in:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Display panels for professional and consumer markets

Technical Specifications

The TDA9160A/N3 operates within a specific range of electrical and thermal parameters to ensure optimal performance. It is packaged in a manner that facilitates efficient heat dissipation and reliable connectivity to the rest of the system. Detailed technical specifications are available in the product datasheet, which includes information on the operating voltage, current requirements, temperature ranges, and interfacing protocols.

Quality and Support

NXP Semiconductors is committed to delivering high-quality components. The TDA9160A/N3 is subjected to rigorous testing and quality control measures to ensure it meets industry standards and customer expectations. Additionally, NXP provides extensive technical support and documentation to assist with the integration of the TDA9160A/N3 into various products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess