EN
  • EN
  • DE

TDA9809M/V1

Part No TDA9809M/V1
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 720751-TDA9809M/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9809M/V1 CAD Model

Description

Introducing the TDA9809M/V1 from NXP

The TDA9809M/V1 is a versatile integrated circuit tailored for the demanding field of television and VCR FM sound processing. Manufactured by NXP, a leader in semiconductor innovation, this product is designed to deliver exceptional audio performance with a high degree of integration. The TDA9809M/V1 is part of a family of demodulators that have been engineered to meet the rigorous standards of modern audio and video equipment.

This advanced multistandard sound demodulator IC is compatible with a wide array of broadcast standards such as B/G, D/K, I, L, and M. It is capable of demodulating FM sound signals in the 4.5 MHz to 6.5 MHz range, making it a flexible solution for global applications. The TDA9809M/V1 is particularly well-suited for systems where space is at a premium, as it combines multiple functions into a single compact package.

Key features of the TDA9809M/V1 include:

  • Integrated Filters: The IC comes with on-chip bandpass and deemphasis filters, reducing the need for external components and simplifying circuit design.
  • Automatic Standard Detection: It can automatically detect and switch between different audio carrier standards, ensuring seamless operation across different regions and broadcasting systems.
  • Alignment-Free Application: Thanks to its internal alignment capabilities, the TDA9809M/V1 simplifies production processes and reduces the need for manual adjustments during manufacturing.
  • Low Power Consumption: With its focus on energy efficiency, the TDA9809M/V1 minimizes power consumption, making it ideal for use in portable devices or energy-sensitive applications.

The TDA9809M/V1 also boasts excellent intercarrier sound performance with low distortion and high stereo separation when used in conjunction with a suitable FM stereo decoder. Its robust design ensures reliable operation under varying conditions, and its small footprint makes it an excellent choice for compact system designs.

Whether you're developing a television, a VCR, or any other audiovisual product that requires top-notch FM sound processing, the TDA9809M/V1 from NXP offers a high-quality, cost-effective solution that will enhance the audio experience for end-users.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess