EN
  • EN
  • DE

TDA9818T/V1,118

Part No TDA9818T/V1,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC FM-PLL/AM DEMOD 24-SOIC / Single/Multi Standard VIF/SIF-PLL and FM-PLL/AM Demodulators 24-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Demodulator
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 796617-TDA9818T/V1,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDA9817
Introduction Date May 12, 1997
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA9818T/V1,118 CAD Model

Description

Product Overview: TDA9818T/V1,118

The TDA9818T/V1,118 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is specifically tailored for the enhancement of television and VCR tuning systems, providing a versatile solution for multi-standard applications.

Key Features

  • Multi-Standard Capability: The TDA9818T/V1,118 supports various broadcasting standards, including NTSC, PAL, and SECAM. This makes it an ideal choice for manufacturers looking to create versatile products for the global market.
  • Integrated VIF/SIF: It features an integrated video intermediate frequency (VIF) and sound intermediate frequency (SIF) processing capability, simplifying the design and reducing the component count in the tuner module.
  • Automatic Gain Control (AGC): With its AGC function, the IC ensures optimal signal strength, delivering consistent performance across different signal conditions.
  • Minimal External Components: The design of the TDA9818T/V1,118 requires only a few external components, which reduces overall system costs and simplifies the circuitry.

Applications

The versatility of the TDA9818T/V1,118 makes it suitable for a wide range of applications in the consumer electronics industry. It is commonly used in:

  • Television sets
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • Personal video recorders (PVRs)

Technical Specifications

The TDA9818T/V1,118 operates over a wide supply voltage range and offers excellent phase noise performance. Its compact SO (Small Outline) package ensures that it can be integrated into space-constrained designs without compromising functionality.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The TDA9818T/V1,118 is built to meet rigorous industry standards, ensuring long-term performance and stability in consumer electronics applications.

Ordering Information

The TDA9818T/V1,118 is available for order under the specified part number. For detailed information regarding pricing, availability, and shipping, customers should contact NXP's authorized distributors or visit the official NXP website.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess