EN
  • EN
  • DE

TDA9887TS/V4,112

Part No TDA9887TS/V4,112
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 24SSOP / Video Demodulator IC I2C NTSC, PAL, SECAM 24-SSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tube
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number TDA988
Standard Package 826 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363392-TDA9887TS/V4,112
Ultra Librarian 3D Model Ultra Librarian TDA9887TS/V4,112 CAD Model

Description

The TDA9887TS/V4,112 is a high-performance integrated circuit developed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This multifunctional IC is part of their extensive line of mixed-signal processing solutions and is designed to enhance the audio and video capabilities of television sets and similar multimedia devices.

Key Features

  • Integrated IF-PLL Demodulator: The TDA9887TS/V4,112 boasts an integrated Intermediate Frequency (IF) Phase-Locked Loop (PLL) demodulator, providing precise and stable signal processing for both analog and digital broadcasts.
  • Multi-Standard Support: This versatile IC supports various broadcasting standards, including B/G, I, D/K, M/N, and L', ensuring compatibility with different regional broadcasting formats.
  • Automatic Gain Control (AGC): With its built-in AGC, the TDA9887TS/V4,112 ensures optimal signal strength, delivering consistent audio and video quality across varying signal conditions.
  • Sound Carrier Processing: The IC includes advanced sound carrier processing features, enabling superior sound reproduction and clarity.

Applications

The TDA9887TS/V4,112 is primarily used in the television industry, where it finds application in:

  • Television sets
  • Set-top boxes
  • Video cassette recorders
  • Personal video recorders
  • Other AV reception equipment

Technical Specifications

The TDA9887TS/V4,112 operates with a supply voltage of 5V and is available in a compact SMD package, making it suitable for integration into a wide range of consumer electronics. It features a low noise figure, minimal power consumption, and robust static and dynamic performance, ensuring reliable operation in various environmental conditions.

Environmental and Quality Standards

NXP Semiconductors is committed to delivering high-quality, environmentally friendly products. The TDA9887TS/V4,112 complies with the latest RoHS standards, minimizing the use of hazardous substances in its production. Additionally, NXP's rigorous quality control processes ensure that each IC meets the highest performance and reliability standards.

Ordering Information

To order the TDA9887TS/V4,112 or request samples, customers can contact NXP Semiconductors through their official distribution channels or visit their website for more information.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3345 $60.0210
43+ $2.7362 $117.6566
66+ $2.6507 $174.9462
91+ $2.5653 $233.4423
117+ $2.4798 $290.1366
156+ $2.2234 $346.8504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess