EN
  • EN
  • DE

TDA9981BHL/15/C1557

Part No TDA9981BHL/15/C1557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description HDMI TRANSMITTER / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 982061-TDA9981BHL/15/C1557
Ultra Librarian 3D Model Ultra Librarian TDA9981BHL/15/C1557 CAD Model

Description

Introducing the NXP TDA9981BHL/15/C1557 HDMI Transmitter

The NXP TDA9981BHL/15/C1557 is a cutting-edge HDMI transmitter designed to meet the high demands of audiovisual data transmission in modern electronic devices. This advanced component is engineered to provide a seamless and high-quality interface between multimedia sources and display units, enabling the transmission of digital video and audio signals over a single cable with exceptional clarity and fidelity.

Key Features of the TDA9981BHL/15/C1557:

  • High-Definition Multimedia Interface (HDMI): The TDA9981BHL/15/C1557 supports HDMI 1.3, allowing for the transmission of high-definition video and multi-channel audio, ensuring compatibility with a wide range of HD content and devices.
  • Deep Color Support: It offers deep color support, capable of delivering billions of colors for an enhanced viewing experience with richer and more accurate color reproduction.
  • Audio Return Channel (ARC): With ARC support, this HDMI transmitter allows for the bidirectional transfer of audio without the need for additional cables, simplifying the connection between your TV and audio system.
  • Content Type Bits: The TDA9981BHL/15/C1557 can transmit content type bits, enabling the display to optimize its settings automatically based on the type of content being shown, whether it's a game, a movie, or a photo slideshow.
  • Consumer Electronics Control (CEC): This feature allows users to control multiple HDMI-connected devices with a single remote, streamlining the user experience and reducing the clutter of multiple remotes.

Applications:

The TDA9981BHL/15/C1557 is ideal for a range of applications that require the high-speed transmission of digital AV signals. This includes:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Blu-ray players
  • Game consoles
  • AV receivers
  • Personal computers and laptops

With its robust feature set and adherence to the latest HDMI standards, the NXP TDA9981BHL/15/C1557 HDMI transmitter is an indispensable component for manufacturers and developers looking to deliver top-tier multimedia experiences in their products. Its versatility and performance make it a prime choice for ensuring that devices not only keep pace with current industry standards but are also prepared for future advancements in digital AV technology.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,950 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess