EN
  • EN
  • DE

TDA9981BHL/8/C1

Part No TDA9981BHL/8/C1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case LQFP80
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750006-TDA9981BHL/8/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9981BHL/8/C1 CAD Model

Description

Product Overview: NXP TDA9981BHL/8/C1 HDMI Transmitter

The TDA9981BHL/8/C1 is a high-performance HDMI transmitter designed by NXP Semiconductors, a leader in the technology industry. This advanced integrated circuit is engineered to provide a seamless interface between multimedia processors and high-definition displays. It is an ideal solution for a wide range of applications, including digital TVs, PC monitors, projectors, and AV receivers.

Key Features

  • High-Definition Multimedia Interface (HDMI) 1.3: The TDA9981BHL/8/C1 supports HDMI 1.3 specifications, ensuring compatibility with the latest multimedia devices and offering improved color depth, higher bandwidth, and audio enhancements.
  • Deep Color Support: It enables deep color modes with up to 16 bits per color, providing a richer and more vibrant visual experience.
  • Audio Support: This transmitter can handle high-quality digital audio, including 8-channel I2S and S/PDIF audio interfaces, supporting the latest audio formats.
  • Content Protection: With HDCP 1.2 support, the TDA9981BHL/8/C1 ensures secure transmission of protected content, a critical feature for content providers and consumers alike.
  • Pixel Clock: It supports a wide range of pixel clocks, accommodating various resolutions and screen refresh rates.
  • Low Power Consumption: The device has been optimized for low power operation, helping to reduce the overall power consumption of the systems in which it is used.
  • Enhanced ESD Protection: The built-in electrostatic discharge (ESD) protection enhances the durability and reliability of the device in harsh environments.

Applications

The versatility of the TDA9981BHL/8/C1 makes it suitable for a broad spectrum of HDMI-enabled devices. Its high-speed performance and support for the latest video and audio standards make it an excellent choice for:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Projectors
  • Home theater systems
  • AV receivers

Conclusion

The NXP TDA9981BHL/8/C1 HDMI transmitter is a cutting-edge solution that offers robust performance, comprehensive features, and a design that meets the demands of today's high-definition multimedia applications. Its support for the latest HDMI specifications, coupled with its advanced audio and video capabilities, make it a top choice for manufacturers seeking to deliver superior multimedia experiences to consumers.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess