EN
  • EN
  • DE

MAX16955AUE/V+T

Part No MAX16955AUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 36 V
Frequency - Switching 220kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 113099-MAX16955AUE/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16955AUE/V+T CAD Model

Description

Maxim Integrated's MAX16955AUE/V+T Step-Down Converter

The MAX16955AUE/V+T from Maxim Integrated is a highly efficient, compact, and robust step-down converter designed to meet the needs of a wide range of applications. This advanced power management integrated circuit (PMIC) is ideal for automotive, industrial, and portable electronics that require a reliable and consistent power supply.

With its wide input voltage range of 3.5V to 36V, the MAX16955AUE/V+T is versatile enough to handle the fluctuations and transients commonly found in automotive power systems, while also being suitable for standard 5V or 12V rails. The device can deliver up to 1A of continuous output current, making it a suitable choice for powering sensitive electronic components.

The converter operates at a fixed switching frequency of 2.1MHz, which allows for a smaller external inductor and capacitors, resulting in a compact power solution that minimizes board space. This high-frequency operation also means that the MAX16955AUE/V+T can achieve excellent transient response and output voltage accuracy, which is critical for powering precision components.

In terms of protection features, the MAX16955AUE/V+T includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and longevity of both the power supply and the powered device. The device also features a low quiescent current, which is essential for battery-powered applications where power efficiency is paramount.

For design flexibility, the MAX16955AUE/V+T offers an adjustable output voltage from 1V up to 13.5V, allowing engineers to customize the output to match specific requirements of their application. The device comes in a compact, thermally efficient 16-pin TSSOP package with an exposed pad to aid in heat dissipation.

Overall, the MAX16955AUE/V+T step-down converter from Maxim Integrated is a reliable and versatile solution for any design that demands a high-performance, space-efficient power management solution. Its combination of wide input range, high efficiency, and comprehensive protection features makes it an excellent choice for today’s power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7432 $52.1752
26+ $3.8919 $101.1894
40+ $3.7703 $150.8120
55+ $3.6487 $200.6785
71+ $3.5270 $250.4170
95+ $3.1622 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess