EN
  • EN
  • DE

TDF8546AJS/N1ZS

Part No TDF8546AJS/N1ZS
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tray
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Supplier Device Package 27-DBSMSP
Package / Case 27-PowerSMD Module
Base Product Number TDF8546
Standard Package 456 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936340-TDF8546AJS/N1ZS
Ultra Librarian 3D Model Ultra Librarian TDF8546AJS/N1ZS CAD Model

Description

Product Overview: TDF8546AJS/N1ZS by NXP Semiconductors

The TDF8546AJS/N1ZS is a high-performance, automotive-grade audio amplifier from NXP Semiconductors, designed to deliver exceptional audio quality with robust reliability for in-vehicle entertainment systems. This advanced audio amplifier is part of NXP's acclaimed portfolio of car radio and audio solutions, which are widely recognized for their integration of cutting-edge technology and adherence to stringent automotive standards.

Key Features

  • High Output Power: The TDF8546AJS/N1ZS delivers an impressive output power, ensuring clear and powerful sound reproduction, suitable for a wide range of automotive audio applications.
  • Multiple Channels: This amplifier features a multi-channel layout, providing flexibility in audio system design, allowing for stereo and quadrophonic configurations.
  • Low Distortion: It is engineered to minimize distortion, resulting in high-fidelity audio that preserves the integrity of the original recording.
  • Advanced Diagnostics: The product includes built-in diagnostic capabilities, enabling the detection of potential issues such as short circuits or overheating, thus enhancing the safety and longevity of the audio system.
  • Heat Management: With an efficient heat dissipation design, the TDF8546AJS/N1ZS operates reliably even under high load conditions, ensuring consistent performance.

Applications

The TDF8546AJS/N1ZS is ideally suited for a range of automotive audio applications, including car radios, infotainment systems, and navigation units. Its robust design and high-quality audio output make it a preferred choice for manufacturers seeking to enhance the in-vehicle audio experience.

Technical Specifications

  • Supply Voltage: The amplifier operates within a specific voltage range, ensuring compatibility with standard automotive electrical systems.
  • Load Impedance: It supports various speaker impedances, offering design flexibility for different audio system requirements.
  • Signal-to-Noise Ratio: The TDF8546AJS/N1ZS boasts a high signal-to-noise ratio, reducing background noise for a clearer audio experience.

Overall, the TDF8546AJS/N1ZS from NXP Semiconductors represents a blend of performance, durability, and quality, making it an excellent choice for automotive manufacturers who demand the best in audio amplification technology.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.1856 $84.1856
2+ $69.0748 $138.1496
3+ $66.9172 $200.7516
4+ $64.7585 $259.0340
5+ $62.5998 $312.9990
7+ $56.1238 $392.8666
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess