Product Overview: NXP TEA1081/C2
The NXP TEA1081/C2 is a highly integrated circuit designed for efficient power management in portable devices. This innovative component is part of NXP's extensive range of power management solutions, tailored to meet the needs of modern electronic systems. The TEA1081/C2 is particularly well-suited for applications that require extended battery life and reliable performance.
Key Features:
- Voltage Regulation: The device offers precise voltage regulation, ensuring stable operation of the host system even under varying power supply conditions.
- Low Quiescent Current: With its focus on energy efficiency, the TEA1081/C2 boasts a low quiescent current, which significantly reduces power consumption when the device is in standby mode.
- Power Saving Modes: It includes multiple power-saving modes, allowing designers to optimize the power profile of their applications for various operational states.
- High Reliability: The circuit is engineered to be robust and reliable, making it an ideal choice for critical applications where consistent performance is a must.
- Compact Packaging: The TEA1081/C2 comes in a compact package, which is advantageous for space-constrained designs, such as handheld devices.
Applications:
The versatile nature of the TEA1081/C2 allows it to be used in a wide array of applications, including but not limited to:
- Mobile phones and smartphones
- Portable media players
- Handheld gaming consoles
- Personal digital assistants (PDAs)
- Portable medical devices
Technical Specifications:
The TEA1081/C2 is characterized by its technical specifications that ensure optimal performance:
- Input Voltage Range: Suitable for various battery technologies
- Output Voltage Accuracy: Ensures the device operates within its intended voltage parameters
- Temperature Range: Designed to operate across a wide range of temperatures, making it suitable for diverse environments
- Protection Features: Includes over-temperature and over-current protection to safeguard against potential damage from abnormal operating conditions
In conclusion, the NXP TEA1081/C2 is an exemplary component for designers who are looking to enhance the power management capabilities of their portable devices. With its combination of efficiency, reliability, and compact design, it represents a smart choice for a multitude of electronic applications.