Product Overview: TEA1401T/N2
The TEA1401T/N2 is a highly integrated circuit manufactured by NXP Semiconductors, designed for the efficient management of power within various electronic applications. This GreenChip™ II SMPS (Switched Mode Power Supply) control IC is particularly well-suited for low-power standby and auxiliary power supplies, offering an excellent solution for modern energy-saving requirements.
Key Features
- High Efficiency: The TEA1401T/N2 is engineered to provide high efficiency at low power, making it ideal for applications that require energy-saving modes.
- Low Standby Power: It features an extremely low supply current in standby mode, which helps reduce overall power consumption when the device is not in active use.
- Frequency Modulation: To minimize Electromagnetic Interference (EMI), the IC includes frequency modulation for spread spectrum.
- Integrated Protections: The device comes with various protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverLoad Protection (OLP), ensuring the safety and reliability of the power supply.
- Universal Mains Supply Operation: It is designed to operate with a wide range of input voltages, making it suitable for global applications.
Applications
The TEA1401T/N2 is versatile and can be used in a variety of applications, including:
- Standby power supplies for TVs and monitors
- Auxiliary power supplies for PCs
- Energy-efficient power supplies for audio/video equipment
- Adapters and chargers
Technical Specifications
The TEA1401T/N2 is offered in a SO16 package, providing a compact solution for space-constrained applications. It operates over a wide temperature range and is designed for robust performance in diverse environments.
Environmental Commitment
NXP Semiconductors is committed to environmental sustainability, and the TEA1401T/N2 aligns with this philosophy. As part of the GreenChip™ II series, it is designed to reduce energy consumption and contribute to the production of greener end products.
Conclusion
With its combination of energy efficiency, integrated protection features, and support for a wide input voltage range, the TEA1401T/N2 from NXP Semiconductors is an excellent choice for designers looking to create power supplies that meet stringent energy standards without compromising on performance or reliability.