EN
  • EN
  • DE

TEA1721DT/N1,118

Part No TEA1721DT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Flyback Topology 22.5kHz ~ 50.5kHz 7-SOIC
Manufacturer NXP
Package Reel - TR
Supply Voltage 8.5V ~ 35V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name TEA1721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935296893118, TEA1721DTN1118, 568-9558-6, 568-9558-2, 568-9558-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899469-TEA1721DT/N1,118
Ultra Librarian 3D Model Ultra Librarian TEA1721DT/N1,118 CAD Model

Description

Product Overview: TEA1721DT/N1,118

The TEA1721DT/N1,118 is a compact, low-power switch mode power supply (SMPS) controller chip designed and manufactured by NXP Semiconductors. This versatile and efficient component is ideal for a wide range of applications, particularly where power efficiency and space constraints are critical considerations.

Key Features

  • GreenChip Technology: The TEA1721DT is part of NXP's GreenChip family, which is designed for low standby power consumption, contributing to energy-saving applications and compliance with various international energy efficiency standards.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, making it suitable for universal mains input, from 70V up to 276V AC.
  • Integrated Protections: It includes several protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under abnormal operating conditions.
  • High Efficiency: With its high level of integration and low quiescent current, the TEA1721DT enables high-efficiency power conversion, which is essential for minimizing energy usage and heat generation.
  • Small Footprint: The device comes in a small SO8 package, making it an excellent choice for space-constrained applications.

Applications

The TEA1721DT/N1,118 is suitable for a variety of low-power applications, including:

  • Standby and auxiliary power supplies
  • Consumer electronics
  • Home appliances
  • Office equipment
  • Industrial and building automation systems

Technical Specifications

With its integrated high-voltage startup source, the TEA1721DT ensures a reliable start-up and operation. It supports a switching frequency that can be adjusted externally, which provides designers with flexibility in optimizing their applications for performance and component size.

Ordering and Packaging

The TEA1721DT/N1,118 is supplied in a reel, facilitating easy integration into automated manufacturing processes. Each reel contains a large quantity of chips, ensuring a steady supply for mass production requirements.

For more detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the NXP Semiconductors official website or contact their sales and support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess