EN
  • EN
  • DE

TEA1723BT

Part No TEA1723BT
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description HV start-up flyback controller with integrated MOSFET for 11 W applications, 905 Hz burst frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266622-TEA1723BT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1723BT CAD Model

Description

Introducing the TEA1723BT Switching Regulator from NXP

The TEA1723BT is a compact, low-power switching regulator designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This innovative product is ideal for applications that require efficient power conversion with minimal external components and a small form factor.

Key Features

  • GreenChip Technology: The TEA1723BT incorporates NXP's GreenChip technology, which is engineered to achieve high energy efficiency, making it perfect for eco-friendly applications and helping to reduce the overall carbon footprint of electronic devices.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, this regulator can accommodate a variety of power sources, making it versatile for use in multiple applications, from consumer electronics to industrial systems.
  • Integrated MOSFET: The device includes a built-in high-voltage MOSFET, which simplifies the design and reduces the bill of materials by eliminating the need for an external power switch.
  • Low Standby Power: The TEA1723BT is designed to consume very low power in standby mode, which is critical for applications that require constant connectivity with minimal energy consumption.
  • Frequency Jittering: Frequency jittering helps in reducing electromagnetic interference (EMI), thereby simplifying compliance with EMI regulations and ensuring a more stable operation in noise-sensitive environments.
  • Over-Temperature Protection: The device includes over-temperature protection to ensure reliable operation and prevent damage under high-temperature conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing designers with flexibility in their power supply design.

Applications

The TEA1723BT is suitable for a wide range of applications, including but not limited to:

  • Smartphone and tablet chargers
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Set-top boxes and networking devices
  • Battery-powered equipment

In summary, the TEA1723BT from NXP is an efficient, versatile, and reliable switching regulator that meets the needs of modern electronic equipment. With its advanced features and GreenChip technology, it stands out as a smart choice for designers looking to create energy-efficient power solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1021 $60.5105
12+ $9.9307 $119.1684
19+ $9.6200 $182.7800
25+ $9.3093 $232.7325
33+ $8.9998 $296.9934
43+ $8.0688 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess