EN
  • EN
  • DE

MSCD42-101KT

Part No MSCD42-101KT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051539-MSCD42-101KT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD42-101KT CAD Model

Description

The MSCD42-101KT is a molded power inductor from Meled designed for demanding power management applications. Its robust construction and optimized electrical characteristics make it suitable for use in a variety of DC-DC converters and power supplies. The inductor features a compact size, low DC resistance, and high saturation current, which contribute to its efficiency and performance in space-constrained and high-current environments.

Applications

  • DC-DC Converters: Ideal for use in buck, boost, and buck-boost converters to regulate voltage levels in various electronic devices.
  • Power Supplies: Used in switched-mode power supplies (SMPS) for consumer electronics, industrial equipment, and telecommunications systems.
  • Voltage Regulators: Suitable for voltage regulator modules (VRMs) in computing and embedded systems to provide stable and efficient power to microprocessors and memory.
  • LED Lighting: Employed in LED driver circuits to regulate current and voltage for efficient and reliable LED lighting systems.
  • Portable Devices: Used in battery-powered devices such as smartphones, tablets, and laptops for power management.

Features

  • High Current Handling Capability: Designed to withstand high current levels without saturation, ensuring stable performance.
  • Low DC Resistance (DCR): Minimizes power losses, contributing to high efficiency in power conversion circuits.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Molded Construction: Provides excellent shielding, reducing electromagnetic interference (EMI).
  • High Saturation Current: Maintains inductance value under high current conditions, ensuring stable operation.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Molded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size allows for higher density designs and smaller overall product size.
  • Reliable Performance: High current handling capability and stable inductance value ensure reliable operation under demanding conditions.
  • Extended Battery Life: Highly efficient power conversion contributes to increased battery life in portable devices.

Additional Details

The inductance value of the MSCD42-101KT is 100μH (101KT indicating 100 with a tolerance code). Key specifications include saturation current, RMS current, and DC resistance, which are critical for selecting the appropriate inductor for a given application. It's crucial to refer to the manufacturer's datasheet for precise electrical characteristics, mechanical dimensions, and environmental specifications. The inductor's materials are typically RoHS compliant. The operating temperature range is generally from -40°C to +125°C.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,580+ $0.0317 $50.0860
3,850+ $0.0260 $100.1000
5,955+ $0.0252 $150.0660
8,200+ $0.0244 $200.0800
10,595+ $0.0236 $250.0420
14,220+ $0.0211 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 1580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess