EN
  • EN
  • DE

TEA1731LTS/1

Part No TEA1731LTS/1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1304+
Reference case SOT23-6
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757364-TEA1731LTS/1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1731LTS/1 CAD Model

Description

Product Overview: TEA1731LTS/1 - NXP

The TEA1731LTS/1 is a versatile and efficient switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This IC is specifically engineered to meet the needs of low-power applications, providing a cost-effective solution for power supplies with an excellent performance-to-price ratio.

Key Features

  • GreenChip Technology: The TEA1731LTS/1 incorporates NXP's GreenChip technology, which ensures high efficiency at all power levels. This contributes to energy savings and helps in designing power supplies that meet stringent energy efficiency standards.
  • Low Standby Power: With its ability to maintain low power consumption in standby mode, the TEA1731LTS/1 is ideal for applications that require compliance with energy-saving regulations, such as Energy Star or EuP Lot 6.
  • Wide Supply Voltage Range: The device supports a broad supply voltage range, accommodating various input voltages and making it suitable for global use in a range of products.
  • Integrated Protection Features: The TEA1731LTS/1 comes with built-in protection features including OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and reliability of the power supply and the end product.

Applications

The TEA1731LTS/1 is designed for use in a wide array of applications, particularly where compact size, energy efficiency, and cost-effectiveness are critical. It is commonly used in:

  • Adapters for mobile devices
  • Standby and auxiliary power supplies
  • Set-top boxes and other AV equipment
  • Networking and communication devices

Technical Specifications

With a focus on low-power systems, the TEA1731LTS/1 operates at a switching frequency up to 67 kHz in normal operation and can be reduced to lower frequencies in eco-mode to minimize switching losses and improve efficiency. The IC also supports both flyback and buck converter topologies, offering design flexibility for engineers.

In summary, the TEA1731LTS/1 by NXP is a highly efficient, flexible, and reliable solution for designers looking to create compact and energy-conscious power supplies for a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7641 $60.2256
38+ $3.0885 $117.3630
58+ $2.9926 $173.5708
80+ $2.8956 $231.6480
104+ $2.7997 $291.1688
139+ $2.5098 $348.8622
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess