EN
  • EN
  • DE

TEA1733/N1C2

Part No TEA1733/N1C2
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer NXP
Win Source Part Number 216259-TEA1733/N1C2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1733/N1C2 CAD Model

Description

The TEA1733/N1C2 from NXP Semiconductors is a highly integrated circuit designed for Switched Mode Power Supply (SMPS) applications. It is part of the GreenChip series, which is well-known for its energy-efficient solutions. This IC is particularly suitable for low-power standby and adaptor applications, making it an essential component for modern, eco-friendly electronic devices.

The TEA1733/N1C2 operates in fixed frequency mode at mid and high power levels, while at low power levels, it switches to a frequency reduction mode to maintain high efficiency across the entire load range. This feature is particularly useful for meeting energy-saving standards and reducing the carbon footprint of electronic devices.

With its built-in OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), the TEA1733/N1C2 ensures the safety and reliability of the power supply it manages. These protection features safeguard the IC and the system it is part of from various fault conditions, thereby extending the lifespan of the end product.

The TEA1733/N1C2 also incorporates a low startup current and a low-power non-switching quiescent current, which contributes to its efficient performance. Its internal High-Voltage startup source ensures a quick and reliable start-up of the IC, reducing the time it takes for devices to become operational after being powered on.

Another notable feature of the TEA1733/N1C2 is its frequency jitter, which helps to reduce Electromagnetic Interference (EMI), allowing for a simpler design of EMI filters and helping electronic devices to comply with international EMI regulations.

For designers and engineers looking to build power-efficient and cost-effective power supplies, the TEA1733/N1C2 offers an excellent solution. Its compact SO8 package makes it suitable for space-constrained applications, while its robust design ensures performance and durability. Whether it's for adaptors, standby power, or auxiliary power supplies, the TEA1733/N1C2 is an ideal choice for modern energy-conscious designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess