EN
  • EN
  • DE

TMP86CH47U-5JR5

Part No TMP86CH47U-5JR5
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218634-TMP86CH47U-5JR5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86CH47U-5JR5 CAD Model

Description

The TMP86CH47U-5JR5 is a microcontroller from Toshiba Semiconductor and Storage. Belonging to the TMP86CH series, this microcontroller is designed for a range of embedded applications that require a balance of processing power and cost-effectiveness.

Applications

  • Remote Controls: Used in remote control devices for televisions and other electronic equipment.
  • Home Appliances: Found in various home appliances such as washing machines, microwave ovens, and refrigerators for control functions.
  • Toys and Games: Integrated into electronic toys and gaming devices for interactive features and control.
  • Industrial Control Systems: Employed in basic industrial automation systems for controlling motors, sensors, and actuators.

Features

  • 8-Bit Microcontroller: Based on the 8051 core, providing a simple and efficient processing solution.
  • On-Chip Memory: Includes ROM for program storage and RAM for data processing, with varying capacities depending on the specific model.
  • I/O Ports: Offers a variety of programmable input/output ports for interfacing with external devices and components.
  • Timers and Counters: Features built-in timers and counters for precise timing, pulse generation, and event counting.
  • Serial Communication: Supports serial communication protocols such as UART for data transfer and communication with other devices.
  • Interrupt Handling: Equipped with an interrupt controller for handling both internal and external interrupts efficiently.

Benefits

  • Cost-Effective: Offers a cost-efficient solution for embedded control applications.
  • Versatile: Suitable for a wide variety of applications due to its flexible architecture and features.
  • Reliable: Manufactured by Toshiba, ensuring high reliability and quality.
  • Easy to Program: Uses the widely known and supported 8051 instruction set, simplifying programming and debugging.
  • Integrated Peripherals: The inclusion of on-chip peripherals reduces the need for external components, lowering overall system cost and complexity.

The TMP86CH47U-5JR5 typically operates within a voltage range of 3V to 5V, making it compatible with various power supply options. It's designed with an operating temperature range suitable for both consumer and industrial environments. Available package options often include DIP (Dual In-line Package) and surface-mount packages for flexible PCB design. The microcontroller's internal oscillator ensures a stable clock source, and it incorporates power-saving modes to reduce energy consumption in battery-operated devices. Its combination of essential features and robust performance makes it a reliable choice for many embedded control applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess