EN
  • EN
  • DE

TEA1753T/N1,518

Part No TEA1753T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS SW MODE 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 22V
Supply Voltage - Operating 15 V to 38 V
Frequency - Switching 250kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 1106771-TEA1753T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1753T/N1,518 CAD Model

Description

Product Overview: TEA1753T/N1,518

The TEA1753T/N1,518 is a cutting-edge green Switched Mode Power Supply (SMPS) controller IC from NXP Semiconductors, designed to drive excellence in energy efficiency for a wide range of power supply applications. This high-performance IC integrates numerous features that enable it to deliver superior performance in power conversion and management, making it an ideal choice for designers looking to create eco-friendly and cost-effective power solutions.

Key Features

  • GreenChip Technology: The TEA1753T/N1,518 incorporates NXP's innovative GreenChip technology, which is renowned for its ability to reduce power consumption and enhance energy efficiency. This makes the IC particularly suitable for applications where energy savings are paramount.
  • High Level of Integration: With multiple functions combined into a single IC, the TEA1753T/N1,518 simplifies design and reduces the need for additional components, leading to a more compact and cost-effective power supply design.
  • Flexible Power Supply Design: The device supports a wide range of input voltages and is capable of driving various power supply topologies, offering designers the flexibility to use it in a variety of applications, from adapters and chargers to large-scale power supplies.
  • Protection Features: It includes a comprehensive set of protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under abnormal conditions.

Applications

The TEA1753T/N1,518 is versatile and can be used in a range of applications, including:

  • Power adapters for notebooks and mobile devices
  • Flat-panel television power supplies
  • Desktop PC power supplies
  • Residential energy systems

Technical Specifications

With a high level of precision, the TEA1753T/N1,518 provides excellent performance characteristics that meet the demands of modern power supply requirements:

  • Valley switching for minimum switch-on time
  • Frequency limitation to reduce Electromagnetic Interference (EMI)
  • Integrated high-voltage startup source to reduce power loss
  • Soft (frequency) start-up to minimize start-up stress

Whether you are developing power supplies for consumer electronics, office equipment, or industrial systems, the TEA1753T/N1,518 from NXP Semiconductors offers the efficiency, reliability, and flexibility required to create advanced, energy-conscious power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8680 $52.8120
21+ $4.8148 $101.1108
33+ $4.6643 $153.9219
45+ $4.5139 $203.1255
58+ $4.3634 $253.0772
77+ $3.9120 $301.2240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess