EN
  • EN
  • DE

TEA1755LT/1Y

Part No TEA1755LT/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SMPS CONTROLLER 16SOIC / High Performance Power Factor Correction IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip II
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22.3V
Supply Voltage 13.4 V ~ 38 V
Frequency - Switching 119kHz ~ 159kHz, 110kHz ~ 150kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 155°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Mounting SMD
Win Source Part Number 796662-TEA1755LT/1Y
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1755LT
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TEA1755LT/1Y CAD Model

Description

Introducing the TEA1755LT/1Y GreenChip SMPS Control IC by NXP

The TEA1755LT/1Y is a cutting-edge switch mode power supply (SMPS) control IC from the reputable semiconductor manufacturer, NXP. This product is part of their GreenChip series, which is renowned for providing energy-efficient solutions. The TEA1755LT/1Y is designed to bring together high performance, system robustness, and energy efficiency, making it an ideal choice for a variety of power conversion applications.

Key Features

  • High Efficiency: The TEA1755LT/1Y integrates control for both the PFC (Power Factor Correction) and the LLC (resonant topology), which ensures high efficiency across a wide load range.
  • Energy Saving: With its green-mode operation, the IC allows for a reduction in power consumption under light-load and standby conditions, meeting energy-saving standards and reducing the ecological footprint of electronic devices.
  • Flexibility: This IC is suitable for a broad range of applications, including adapters for notebooks, TVs, PC power supplies, and industrial power systems.
  • Integrated Protections: The TEA1755LT/1Y comes with several built-in protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and brown-out protection, ensuring safe and reliable operation under various conditions.
  • Small Footprint: The compact SO16 package makes it an excellent choice for space-constrained applications without compromising on functionality.

Advanced Technologies

The TEA1755LT/1Y is built using NXP's high-performance silicon technology, which contributes to its excellent power handling capabilities and thermal performance. The integration of both PFC and LLC controllers into a single IC not only simplifies the design process but also enhances the power efficiency of the final application.

Environmental Impact

NXP is committed to environmental sustainability, and the TEA1755LT/1Y reflects this commitment. By enabling the design of power supplies that consume less energy, this IC helps reduce the carbon footprint of electronic devices, contributing to a greener future.

With its combination of efficiency, flexibility, and protection features, the TEA1755LT/1Y from NXP stands out as a smart choice for designers looking to create sophisticated power solutions that meet the demands of today's energy-conscious world.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,205 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess