EN
  • EN
  • DE

TEA18363T/2J

Part No TEA18363T/2J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 25kHz ~ 132.5kHz 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.9 V
Supply Voltage - Operating 9.9V ~ 30V
Frequency - Switching 25kHz ~ 132.5kHz
Power (Watts) 75 W
Fault Protection Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting SMD (SMT)
Base Product Number TEA18363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-TEA18363T/2JTR,935339827118
Standard Package 2,500
Win Source Part Number 1099049-TEA18363T/2J
Ultra Librarian 3D Model Ultra Librarian TEA18363T/2J CAD Model

Description

Introducing the TEA18363T/2J GreenChip SMPS Control IC by NXP

The TEA18363T/2J is a highly integrated solution from NXP Semiconductors designed for Switched Mode Power Supplies (SMPS) applications. This advanced controller IC is part of NXP's GreenChip series, which is renowned for its energy efficiency and performance. The TEA18363T/2J is specifically engineered to meet the rigorous demands of today's compact and energy-conscious power supply designs.

Key Features

  • High Efficiency: The TEA18363T/2J is optimized for high efficiency, enabling power supplies that meet stringent energy consumption standards. It supports various energy-saving modes, making it an ideal choice for applications where power efficiency is critical.
  • Advanced Control: Equipped with a quasi-resonant control scheme, the controller provides low electromagnetic interference (EMI) and quick response to load changes. This feature ensures stable operation under varying load conditions, enhancing the reliability of the power supply.
  • Flexible Power Supply Design: The IC supports a wide range of power supply topologies, including flyback and forward converters. This versatility allows designers to use the TEA18363T/2J in a variety of applications, from consumer electronics to industrial systems.
  • Integrated Protection Features: Safety is paramount in power supply design, and the TEA18363T/2J includes multiple protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), which safeguard the system from various fault conditions.
  • Compact Footprint: The TEA18363T/2J comes in a small SO8 package, making it suitable for compact power supply designs without compromising performance.

Applications

The versatile nature of the TEA18363T/2J makes it suitable for a broad range of applications, including:

  • Power adapters for mobile devices
  • LED lighting systems
  • Standby power supplies
  • Set-top boxes and networking equipment
  • Small appliances and smart home devices

With its focus on energy efficiency and performance, the TEA18363T/2J from NXP stands out as a prime choice for designers looking to create smaller, greener, and more reliable power supplies. Its integration of advanced control algorithms and protective features, along with support for multiple topologies, ensures that this GreenChip SMPS Control IC can meet the diverse needs of modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess