EN
  • EN
  • DE

TEA19363T/1J

Part No TEA19363T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SO / Converter Offline Flyback Topology 25.5kHz ~ 128kHz 10-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.9 V
Supply Voltage - Operating 0V ~ 120V
Frequency - Switching 25.5kHz ~ 128kHz
Fault Protection Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 10-SOIC (0.154", 3.90mm Width)
Supplier Device Package 10-SO
Mounting SMD (SMT)
Base Product Number TEA19363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935308884118,568-13402-6,568-13402-2,568-13402-1
Standard Package 2,500
Win Source Part Number 1128735-TEA19363T/1J
Ultra Librarian 3D Model Ultra Librarian TEA19363T/1J CAD Model

Description

The TEA19363T/1J is a high-performance, green chip solution from the reputable semiconductor manufacturer NXP. This innovative product is designed to cater to the increasing demands for energy efficiency and performance in power supply applications. The TEA19363T/1J is a resonant controller IC that is particularly well-suited for use in switched mode power supplies (SMPS), such as those found in LED TVs, desktop PCs, and servers.

Key Features

  • High Efficiency: The TEA19363T/1J is engineered to provide excellent efficiency, which is achieved through zero-voltage switching (ZVS) for the main switch and zero-current switching (ZCS) for the synchronous rectifier.
  • Flexibility: This IC offers a wide range of input voltages, making it versatile for various applications. It also supports both half-bridge and full-bridge topologies.
  • Integrated Protections: To ensure reliability and safety, the TEA19363T/1J includes several protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and over-temperature protection (OTP).
  • Configurability: The IC allows for easy configuration and adjustment of operational parameters, enabling designers to tailor the power supply to specific needs.

Applications

The TEA19363T/1J is ideal for a range of applications where efficiency and compact design are crucial. Its typical applications include:

  • LED TV power supplies
  • Desktop PC power supplies
  • Server and telecom power supplies
  • Adapters and battery chargers

Environmental and Quality Standards

NXP's commitment to environmental sustainability and quality is evident in the TEA19363T/1J, which is compliant with multiple environmental standards, including RoHS and Green Product requirements. The product is also designed to meet the rigorous demands of the industrial and consumer markets, ensuring a reliable and long-lasting performance.

Ordering Information: For more details or to place an order for the TEA19363T/1J, please visit the NXP official website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess