EN
  • EN
  • DE

TEA6321T/V1,512

Part No TEA6321T/V1,512
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND FADER CONTROL 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Volume Control
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 7.5 V to 9.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB, 20dB
Case / Package 32-SO
Win Source Part Number 108227-TEA6321T/V1,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6321T/V1,512 CAD Model

Description

The TEA6321T/V1,512 is a versatile sound fader control circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This integrated circuit (IC) is designed to offer advanced sound control in automotive and consumer audio systems. With its robust design and flexible functionality, the TEA6321T/V1,512 is an ideal solution for a wide range of audio applications.

Key Features

  • Sound Fader Control: The IC provides smooth control over sound fading, allowing for adjustments between front and rear audio output channels, enhancing the listener's experience.
  • Volume Control: It includes precise volume control capabilities, providing the user with a high level of control over the audio output.
  • Multiple Inputs: The TEA6321T/V1,512 supports multiple input sources, enabling seamless switching between different audio feeds.
  • Bass and Treble Control: Users can adjust bass and treble settings to tailor the audio output to their preferences, ensuring a dynamic sound profile.

Applications

This IC is particularly well-suited for use in car radios and hi-fi systems, where sophisticated sound management is required. Its ability to manage multiple inputs and outputs makes it a versatile choice for complex audio setups.

Technical Specifications

  • Package: The TEA6321T/V1,512 comes in an SO32 package, which is designed for surface mount technology (SMT).
  • Operating Voltage: It operates within a voltage range that is suitable for automotive and consumer electronics environments.
  • Temperature Range: The IC is built to withstand the temperature variations typically found in automotive settings.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The TEA6321T/V1,512 is manufactured to meet high industry standards, ensuring long-term performance and stability in audio systems.

Ordering Information

The product is available with the part number TEA6321T/V1,512. For ordering, it is recommended to consult the latest datasheets and product specifications to ensure compatibility with your application.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess