EN
  • EN
  • DE

TEF6635HW/V106K

Part No TEF6635HW/V106K
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC DGTL CHIP AUTO RADIO 100HTQFP  /  series RF Receiver 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TEF6635
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 568-14940,935304665557,TEF6635HW/V106K-ND,2156-TEF6635HW/V106K,NXPNXPTEF6635HW/V106K
Standard Package 450
Win Source Part Number 973839-TEF6635HW/V106K
Ultra Librarian 3D Model Ultra Librarian TEF6635HW/V106K CAD Model

Description

Product Overview: TEF6635HW/V106K by NXP

The TEF6635HW/V106K is a cutting-edge automotive radio integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the automotive electronics industry. This product is part of NXP's TEF66xx family, which is known for its high-performance car radio and audio systems. The TEF6635HW/V106K is specifically engineered to meet the rigorous demands of modern car infotainment systems, offering a blend of exceptional reception quality, advanced signal processing, and a robust feature set.

Key Features

  • High Sensitivity: The IC boasts superior reception sensitivity, ensuring clear and uninterrupted audio performance even in areas with weak signal strength.
  • Multi-Standard Support: It supports various broadcast standards, including AM, FM, and Digital Radio, providing versatility and a broad range of listening options for users.
  • Integrated Signal Processing: With its built-in advanced signal processing capabilities, the TEF6635HW/V106K delivers enhanced sound quality and noise reduction, enabling a premium listening experience.
  • Low Noise Figure: The device has a low noise figure, which minimizes background noise and interference, further improving the audio clarity.
  • Easy Integration: The IC is designed for easy integration into automotive infotainment systems, featuring a compact footprint and compatibility with other components in the signal chain.

Applications

The TEF6635HW/V106K is ideal for a range of automotive applications, including:

  • Standard and high-end car radios
  • Infotainment and multimedia systems
  • Telematics and connectivity modules

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TEF6635HW/V106K. The product is designed to withstand the challenging conditions of the automotive environment, ensuring long-term performance and stability. It is manufactured using high-quality materials and subjected to rigorous testing to meet automotive industry standards.

With its powerful combination of performance, integration ease, and reliability, the TEF6635HW/V106K from NXP is a top choice for automotive manufacturers looking to enhance their infotainment systems with superior radio functionality.

You May Also Be Interested in

Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess