EN
  • EN
  • DE

MBR20100CTG-1PBF

Part No MBR20100CTG-1PBF
Manufacturer Vishay
Description Schottky Rectifier, 2 x 10 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216021-MBR20100CTG-1PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR20100CTG-1PBF CAD Model

Description

The MBR20100CTG-1PBF is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification, offering a low forward voltage drop and fast switching speeds. This device is commonly used in various power supply and power management applications where efficiency and reliability are critical.

Applications:

  • Switching Power Supplies: Used as rectifiers in power supplies to convert AC to DC voltage.
  • Freewheeling Diodes: Provides a path for current to flow when a switch is turned off, preventing voltage spikes.
  • Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • DC-DC Converters: Used in DC-DC converters to efficiently convert one DC voltage level to another.
  • Solar Power Systems: Employed in solar panel inverters and charge controllers to improve energy conversion efficiency.

Features:

  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Lead-Free Finish: Compliant with RoHS standards for environmental protection.
  • High Junction Temperature Capability: Can operate at high junction temperatures, ensuring reliable performance.

Benefits:

  • Improved Efficiency: Reduces power losses and improves the overall efficiency of power conversion circuits.
  • Enhanced Reliability: Provides stable and reliable performance in demanding applications.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Compact Size: Offers a compact package for space-constrained applications.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The MBR20100CTG-1PBF features a common cathode configuration, making it suitable for dual rectifier applications. The low forward voltage drop is a key characteristic, reducing power dissipation and improving overall system efficiency. The device is designed for surface mount assembly, allowing for automated manufacturing processes. The surge current capability ensures that the rectifier can withstand transient current spikes without failure.

This Schottky rectifier is widely used in power supply designs to improve efficiency and reduce heat generation. Its fast switching speed makes it suitable for high-frequency applications. The lead-free finish ensures compliance with environmental standards, making it a popular choice for modern electronic designs. The MBR20100CTG-1PBF is a robust and reliable component that meets the demands of various power conversion applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5687 $59.0801
55+ $2.1079 $115.9345
85+ $2.0420 $173.5700
117+ $1.9762 $231.2154
152+ $1.9104 $290.3808
203+ $1.7129 $347.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess