EN
  • EN
  • DE
  • IT

TFA9815T/N1,118

Part No TFA9815T/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD STER D 2X17W 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 18W x 2 @ 4 Ohm
Supply Voltage - Operating 8 V to 20 V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-SO
Dimension 32-SOIC (0.295", 7.50mm Width)
Win Source Part Number 131077-TFA9815T/N1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFA9815T/N1,118 CAD Model

Description

Description

The TFA9815T/N1,118 is a high-performance, class-D audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced audio solution is ideal for a wide range of applications that require high-quality sound reproduction with efficient power consumption. With its compact design and powerful output, the TFA9815T/N1,118 is particularly suitable for flat-panel televisions, soundbars, wireless speakers, and other consumer audio equipment.

This IC features a dual-channel amplifier capable of delivering up to 2 x 20W of continuous output power into an 8-ohm load, with excellent audio performance and low THD (Total Harmonic Distortion). The TFA9815T/N1,118 operates over a wide supply voltage range, making it versatile for use in various system configurations.

The TFA9815T/N1,118 incorporates several advanced technologies to enhance the audio experience. It includes a built-in digital sound processor (DSP) for audio signal processing, allowing for customization of sound profiles and audio effects. The IC also supports multiple switching frequencies, enabling designers to optimize the system for performance or efficiency.

For ease of integration, the TFA9815T/N1,118 is equipped with I2C control interfaces, allowing for seamless communication with other system components. The amplifier also features built-in protection circuits, such as overtemperature and short-circuit protection, ensuring reliable operation under various conditions.

The TFA9815T/N1,118 comes in a compact HSOP24 package, which is designed to minimize EMI (Electromagnetic Interference) and to fit into space-constrained applications. Its lead-free and RoHS-compliant construction reflects NXP's commitment to environmental sustainability.

Whether you are developing a high-end audio system or looking for a reliable amplifier for your next project, the TFA9815T/N1,118 offers the performance, efficiency, and features necessary to create an outstanding audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0097 $60.2910
75+ $1.6493 $123.6975
110+ $1.5974 $175.7140
150+ $1.5454 $231.8100
195+ $1.4946 $291.4470
260+ $1.3398 $348.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess