The NXP TFA9895UKN2N1 represents a cutting-edge solution in the world of audio amplification technology. This high-efficiency, low-distortion audio power amplifier is part of NXP's acclaimed TFA98xx series, designed to deliver exceptional sound quality in a compact form factor. It is an ideal component for portable devices where space is at a premium and power efficiency is crucial.
Key Features
- High Efficiency: The TFA9895UKN2N1 utilizes NXP's proprietary Class-D technology, ensuring high efficiency and thus extending the battery life of portable devices.
- Advanced Speaker Boost: With NXP's Speaker Boost technology, this amplifier can drive higher sound pressure levels in speakers, enabling louder and clearer audio without compromising on quality or damaging the speaker unit.
- Integrated DSP: The built-in digital signal processor (DSP) allows for sophisticated audio processing and optimization, which can be tailored to the specific acoustic requirements of the device.
- Multi-Band Dynamic Range Compression: This feature ensures that all audio, from whispers to shouts, is heard clearly by dynamically adjusting the volume without distortion.
- I²S Digital Input: The TFA9895UKN2N1 supports I²S digital input, which provides high-quality audio input and simplifies the interface with digital audio sources.
Applications
The versatility of the TFA9895UKN2N1 makes it suitable for a wide range of applications. It is particularly well-suited for mobile devices such as smartphones, tablets, and laptops, where high-quality audio amplification is desired without a significant drain on battery life. Additionally, it can be used in portable speakers, docking stations, and other compact audio systems where space and power efficiency are essential.
Technical Specifications
With a supply voltage ranging from 3.0V to 4.5V and a power output capable of driving 4Ω loads, the TFA9895UKN2N1 can deliver powerful performance in a variety of settings. Its thermal and overload protection features ensure reliability and longevity, even under demanding conditions.