EN
  • EN
  • DE

TIP42CTU-F129

Part No TIP42CTU-F129
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TIP42C - PNP Epitaxial Silicon T / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 840262-TIP42CTU-F129
Ultra Librarian 3D Model Ultra Librarian TIP42CTU-F129 CAD Model

Description

Introducing the TIP42CTU-F129 from NXP Semiconductors

The TIP42CTU-F129 is a state-of-the-art PNP power transistor designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This transistor is a part of the TIP42 series, known for their reliability and efficiency in a wide range of power amplification and switching applications. The TIP42CTU-F129 is specifically engineered to meet the needs of modern electronic circuits, providing high-performance solutions for designers and engineers.

Key Features

  • Voltage and Current Ratings: The TIP42CTU-F129 boasts a collector-base voltage (VCBO) of -100V, a collector-emitter voltage (VCEO) of -100V, and a collector current (IC) of up to -6A. These ratings ensure that the transistor can handle significant power levels, making it suitable for medium to high-power applications.
  • Power Dissipation: With a power dissipation of 65W, this transistor can sustain a higher thermal load, which is crucial for maintaining stability and performance in circuits that operate for extended periods or under high-stress conditions.
  • High Gain Bandwidth Product: The TIP42CTU-F129 provides a transition frequency (fT) of 3MHz, which means it can be used effectively in applications that require a high gain bandwidth product.
  • TO-220 Package: Enclosed in a TO-220 package, the TIP42CTU-F129 is designed for easy mounting on printed circuit boards (PCBs) and is compatible with various types of heat sinks for enhanced thermal management.

Applications

The versatile nature of the TIP42CTU-F129 allows it to be used in a multitude of applications including, but not limited to:

  • Linear voltage regulators
  • Power supply circuits
  • Audio amplifiers
  • Signal processing
  • Motor control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The TIP42CTU-F129 is no exception, with rigorous testing and quality control measures in place to ensure that each unit performs to the specifications. Whether you are designing consumer electronics, industrial control systems, or automotive applications, the TIP42CTU-F129 from NXP Semiconductors is a choice you can trust for consistent performance and durability.

For detailed technical specifications, application notes, and support resources, please visit the official NXP Semiconductors website or contact your local NXP sales representative.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3338 $58.4150
425+ $0.2737 $116.3225
655+ $0.2657 $174.0335
905+ $0.2564 $232.0420
1,165+ $0.2483 $289.2695
1,555+ $0.2229 $346.6095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess