EN
  • EN
  • DE
  • IT

TJA1027TK/20

Part No TJA1027TK/20
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case 8-VDFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 727781-TJA1027TK/20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1027TK/20 CAD Model

Description

Overview of NXP TJA1027TK/20

The NXP TJA1027TK/20 is a high-performance LIN 2.2A transceiver designed to provide a robust interface between the Local Interconnect Network (LIN) protocol controller and the physical bus in automotive and industrial applications. This transceiver is part of NXP's leading-edge automotive networking products, offering exceptional quality and reliability for in-vehicle networking.

Key Features

  • Compatibility: Fully compatible with the LIN protocol specification 2.2A, as well as backward compatibility with older versions such as 2.1, 2.0, 1.3, and SAE J2602.
  • Low Power Consumption: Features a very low current consumption in sleep mode, which helps in reducing the overall power consumption of the system it is integrated into.
  • High ESD Protection: Integrated Electrostatic Discharge (ESD) protection enhances the robustness of the transceiver, making it suitable for harsh electrical environments.
  • Wake-up Functionality: Offers local and remote wake-up capabilities, ensuring that the network can be activated on demand.
  • Thermal Protection: Incorporates over-temperature protection that prevents the device from overheating and potential damage.

Applications

The TJA1027TK/20 is designed for a variety of applications within the automotive sector, such as body control modules, door modules, seat control, and climate control systems. It is also suitable for industrial automation systems where a reliable LIN bus interface is required.

Package and Quality

Enclosed in a small leadless HVSON14 package, the TJA1027TK/20 is optimized for space-constrained applications. The product adheres to the stringent AEC-Q100 standards for automotive quality, ensuring performance and durability in extreme conditions.

Conclusion

The NXP TJA1027TK/20 transceiver exemplifies a combination of performance, power efficiency, and robustness, making it an ideal choice for developers seeking to implement LIN communication in their automotive or industrial designs. With its comprehensive feature set and adherence to automotive quality standards, this product delivers reliable communication and contributes to the overall efficiency and safety of the systems it serves.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1940 $65.8200
75+ $1.8007 $135.0525
115+ $1.7437 $200.5255
155+ $1.6882 $261.6710
200+ $1.6313 $326.2600
270+ $1.4631 $395.0370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess