EN
  • EN
  • DE

TJA1040T/N

Part No TJA1040T/N
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757409-TJA1040T/N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJA1040T/N CAD Model

Description

The TJA1040T/N, crafted by the renowned NXP Semiconductors, is a high-speed CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical bus. This transceiver is designed to provide differential transmit and receive capability to (CAN) controllers at speeds of up to 1 megabit per second (Mbps).

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed CAN applications, enabling reliable communication at data rates up to 1 Mbps.
  • Low Power Mode: Features a very low current standby mode with bus wake-up capability, making it suitable for power-sensitive applications.
  • Differential Receiver with Wide Common-Mode Range: Ensures robust signal detection and provides excellent electromagnetic compatibility (EMC) performance.
  • Thermal Protection: Integrated thermal protection circuitry disables the transmitter in case of excessive temperature, safeguarding the device and the system.
  • Bus Pins Protected Against Transients: Offers protection against transients in the automotive environment, enhancing the reliability and longevity of the application.
  • Silent Mode: In this mode, the transmitter is disabled, allowing the device to monitor the bus without influencing it, ideal for diagnostic or power-saving operations.

Applications

The TJA1040T/N is primarily used in automotive electronics for in-vehicle networks but also finds applications in industrial automation, medical equipment, and other environments where a robust and reliable CAN communication interface is required.

Package and Quality

Enclosed in an SO8 package, the TJA1040T/N is not only compact but also offers a lead (Pb)-free and RoHS-compliant construction. NXP's commitment to quality ensures that this transceiver meets the stringent demands of the automotive industry, including adherence to the AEC-Q100 standard for automotive qualified devices.

Conclusion

The TJA1040T/N by NXP Semiconductors is an essential component for any high-speed CAN network, delivering both performance and reliability. Its robustness, coupled with low power consumption and protective features, makes it an optimal choice for a wide range of applications where efficient and secure data communication is crucial.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess