EN
  • EN
  • DE

TJA1044GT/1Z

Part No TJA1044GT/1Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 8-SO
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TJA1044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TJA1044GT/1Z-ND, 568-TJA1044GT/1ZTR, 568-TJA1044GT/1ZCT, 935307179431, 568-TJA1044GT/1ZDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936529-TJA1044GT/1Z
Ultra Librarian 3D Model Ultra Librarian TJA1044GT/1Z CAD Model

Description

The TJA1044GT/1Z is a high-speed CAN transceiver designed by NXP Semiconductors, a leader in automotive communication solutions. This transceiver is part of the TJA1044 series, which is known for its robustness and reliability in providing a link between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus designed for high-speed automotive applications.

Key Features

  • ISO 11898-2:2016 Compliant: The device adheres to the latest CAN standard, ensuring compatibility with other compliant devices in the network.
  • High-Speed Operation: Supports CAN operations with speeds up to 1 Mbps, making it suitable for high-performance applications.
  • Low-Power Mode: Features a low-power mode with a standby current of less than 5 µA, which helps conserve energy in power-sensitive designs.
  • Bus-Pin Short-Circuit Proof: The transceiver's bus pins are designed to withstand short-circuit conditions, enhancing the robustness of the network.
  • Transmit Data (TXD) Dominant Time-Out Function: Prevents bus lines from being stuck in a permanent dominant state due to faults from the controller side.
  • Failure Management: Includes an integrated fail-safe feature that ensures a high level of communication integrity.

Applications

The TJA1044GT/1Z is primarily used in automotive environments but is also suitable for industrial automation, medical equipment, and other applications requiring a reliable CAN network. Its high-speed capability and robustness make it ideal for powertrain systems, chassis control modules, gateway modules, and body control units.

Package and Quality

This transceiver comes in a small 14-pin SOIC package with improved Automated Optical Inspection (AOI) capabilities due to its (1Z) suffix, which indicates the presence of visible and solderable side pads. The TJA1044GT/1Z is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring performance and durability in harsh environments.

For more detailed information, including datasheets, technical documents, and support, visit NXP's official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3990 $51.8700
310+ $0.3274 $101.4940
475+ $0.3172 $150.6700
655+ $0.3069 $201.0195
845+ $0.2967 $250.7115
1,130+ $0.2660 $300.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,070 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess