The NXP TJA1054T is a high-speed CAN (Controller Area Network) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is a member of NXP's CAN transceiver family that ensures reliable communication in automotive and industrial applications, adhering to the ISO 11898 standard.
Key Features
- Compatibility: Fully compatible with the "ISO 11898-2:2003 High-speed CAN" standard, ensuring interoperability with other CAN devices.
- Speed: Supports high-speed CAN communication up to 1 Mbps, making it suitable for high-performance networks.
- Protection: Features thermal protection, short-circuit protection, and an integrated fail-safe mode to ensure robust performance in harsh environments.
- Low Power: Includes a low-power standby mode with a remote wake-up capability, allowing for energy-efficient designs.
- Differential Receiver: The differential receiver with a wide common-mode range ensures signal integrity even in a noisy environment.
Applications
The TJA1054T is ideal for a wide range of applications within the automotive sector, such as powertrain systems, chassis control modules, and gateway modules. It is also well-suited for industrial automation, medical equipment, and other high-integrity serial data communication needs.
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature Range
-40°C to +125°C
Package
SO-14 (Small Outline)
Mounting Type
Surface Mount
Overall, the NXP TJA1054T stands out for its reliability, efficiency, and high-speed data transfer capabilities, making it a top choice for developers and engineers looking to create robust CAN network systems.