EN
  • EN
  • DE

TJA1085GHN/0Z

Part No TJA1085GHN/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 4/4 44HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4/4 Transceiver - FlexRay 44-HVQFN (9x9)
Manufacturer NXP
Series FlexRay™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-HVQFN (9x9)
Family Name TJA1085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935309168431, , 568-TJA1085GHN/0ZDKR, 568-TJA1085GHN/0ZTR, TJA1085GHN/0Z-ND, 568-TJA1085GHN/0ZCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899666-TJA1085GHN/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1085GHN/0Z CAD Model

Description

The TJA1085GHN/0Z is a cutting-edge automotive FlexRay transceiver designed by NXP Semiconductors, a leader in the automotive electronics industry. This transceiver is specifically engineered to interface with FlexRay protocol controller units, providing a reliable communication gateway for high-speed automotive networking applications.

Key Features

  • Compliance with FlexRay Standard: The TJA1085GHN/0Z is fully compliant with the FlexRay electrical physical layer specification, ensuring compatibility with FlexRay protocol version 3.0.1 and above.
  • High-Speed Communication: It supports communication speeds up to 10 Mbps, making it suitable for high-performance control units in vehicles.
  • Low Power Mode: The device features a low power mode with a wake-up capability to ensure efficient power management in automotive applications.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, it offers excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.
  • Integrated Termination Resistors: The transceiver includes integrated termination resistors, which simplifies board layout and reduces external component count.

Applications

The TJA1085GHN/0Z is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECUs)
  • Chassis and Safety Systems
  • Vehicle Network Gateways

Technical Specifications

Some of the technical specifications for the TJA1085GHN/0Z include:

  • Supply voltage range: 6V to 27V
  • Bus fault protection of ±58V
  • Operating temperature range: -40°C to +125°C

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TJA1085GHN/0Z. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring long-term performance and reliability in vehicle applications.

For more detailed information, technical documentation, and support for the TJA1085GHN/0Z, visit NXP's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8411 $68.5233
6+ $18.7414 $112.4484
9+ $18.1557 $163.4013
12+ $17.5701 $210.8412
15+ $16.9844 $254.7660
20+ $15.2274 $304.5480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess