Product Overview: NXP TJF1051T/3 High-Speed CAN Transceiver
The NXP TJF1051T/3 is a cutting-edge high-speed Controller Area Network (CAN) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is specifically tailored for high-speed CAN applications in the automotive industry, industrial automation, and other environments requiring robust communication with data rates up to 1 Mbit/s.
Key Features
- ISO 11898-2:2016 Compliant: Ensures compatibility with the latest CAN standards, providing reliable communication in a variety of systems.
- Low Power Mode: The transceiver features a low power standby mode, which is essential for power-sensitive applications, reducing the overall power consumption of the system.
- Bus Pin Protection: Enhanced protection against transients on the CAN bus pins ensures the device's reliability and longevity in harsh electrical environments.
- Differential Receiver with Wide Common-Mode Range: This allows for high resilience against electromagnetic interference (EMI) and common-mode noise, which is crucial for maintaining signal integrity.
Applications
The TJF1051T/3 is suitable for a wide range of applications that demand high-speed data transmission and robustness against harsh conditions. These applications include:
- Automotive networks, such as body control modules, powertrain, and infotainment systems.
- Industrial control systems, where reliable communication is paramount.
- Medical equipment requiring secure and fast data exchange.
- Heavy machinery communication networks in construction and agriculture.
Technical Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +150°C
Package
SOIC-8
Data Rate
Up to 1 Mbit/s
Overall, the NXP TJF1051T/3 transceiver provides a reliable and efficient solution for high-speed CAN communication, ensuring that systems operate seamlessly even in demanding conditions.