The TL74HC14D from NXP Semiconductors is a high-speed Si-gate CMOS device that features six independent inverting Schmitt triggers. This integrated circuit is designed for use in applications requiring high noise immunity and stable output. The TL74HC14D is part of the 74HC series, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic).
Key Features:
- Logic Type: Inverting Schmitt Trigger
- Number of Circuits: 6
- Input Voltage (VCC): 2 V to 6 V
- Output Current: 5.2 mA
- Propagation Delay Time: 8ns at 4.5V, 10ns at 6V
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
The device's Schmitt trigger action makes it particularly suited to square wave and signal shaping applications, where noise is a concern and a clean output signal is required. Each circuit functions as an inverter with Schmitt trigger action on the input. The trigger switches at different points for positive and negative-going signals, which is known as hysteresis, and this characteristic helps to enhance noise immunity and allows the device to be used as a debouncer for mechanical switches.
Applications:
- Wave and pulse shapers
- Noise filtering
- Signal processing
- Debouncing circuits for switches and contacts
- Logic circuits
The TL74HC14D is available in a small-outline package (SOIC-14), which is ideal for space-constrained applications. Its wide operating voltage range and temperature stability make it suitable for use in a variety of commercial and industrial environments. With its fast propagation delay and high noise immunity, the TL74HC14D is a reliable choice for designers looking to build robust digital logic systems.