EN
  • EN
  • DE

UBA2015T/1

Part No UBA2015T/1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Hftl Cntrl, Pfc, Fph, SO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Nominal Supply Current 1.7 mA
Number of Pins 20
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1010206-UBA2015T/1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UBA2015T/1 CAD Model

Description

The UBA2015T/1, manufactured by NXP Semiconductors, is a dedicated high-voltage Integrated Circuit (IC) designed for driving compact fluorescent lamps (CFLs). This IC is particularly suitable for applications requiring high efficiency and reliability in lighting solutions, making it an ideal choice for both professional and consumer lighting environments.

Key Features:

  • Integrated Half-Bridge Controller: The UBA2015T/1 includes a half-bridge control circuit for driving the lamp, simplifying the circuit design and reducing external component count.
  • High-Voltage Capability: This IC is capable of handling high voltages, which is essential for driving fluorescent lamps that require a high starting voltage.
  • Programmable Preheat and Ignition: It allows for programmable preheat time and ignition ramp, ensuring optimal lamp startup and extending lamp life.
  • Protection Features: Equipped with various protection features such as capacitor short-circuit protection and undervoltage lockout, the UBA2015T/1 ensures safe operation under a wide range of conditions.
  • Frequency Control: The IC features frequency control for better performance and reduced audible noise during operation.

Applications:

The UBA2015T/1 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Energy-saving compact fluorescent lamps
  • Dimmable CFL applications
  • Adaptive power control lighting systems

Technical Specifications:

  • Supply Voltage: Up to 17.5 V
  • Operating Frequency: 20 kHz to 300 kHz
  • Operating Temperature Range: -25°C to +85°C
  • Packaging: SO16 narrow body

With its robust design and advanced features, the NXP UBA2015T/1 offers a highly efficient solution for CFL driving applications, promoting energy savings and long-term reliability.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
3-terminal Filters
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess