The UBA2021T/N2, crafted by NXP Semiconductors, is a high-voltage half-bridge driver IC designed to deliver exceptional performance in driving power MOSFETs and IGBTs. This versatile component is particularly tailored for resonant converter topologies and is widely used in applications such as electronic lighting ballasts for fluorescent lighting, LED drivers, and high-efficiency power supplies.
Key Features
- High-Voltage Capability: The UBA2021T/N2 is capable of handling high voltages, making it suitable for a broad range of power applications.
- Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the circuit design and reduces external component count, enhancing overall reliability and cost-effectiveness.
- Adjustable Dead Time: This feature allows for optimization of the switching behavior to maximize efficiency and minimize electromagnetic interference (EMI).
- High and Low Side Driver: With both high and low side driving capabilities, the UBA2021T/N2 provides a flexible solution for various half-bridge configurations.
- Under-Voltage Lockout (UVLO): The UVLO feature ensures that the IC operates only when the supply voltage is within the acceptable range, protecting the device and the system.
Applications
The UBA2021T/N2 is a versatile driver IC that can be employed in a multitude of applications. Its robust design and high-voltage capacity make it ideal for:
- Fluorescent lighting ballasts
- LED lighting systems
- High-Efficiency Power Supplies
- Resonant power converters
Technical Specifications
- Supply Voltage Range: 10.5 V to 20 V
- Output Current: Up to 0.5 A for both high and low side drivers
- Package: SO16 narrow plastic package for optimal space-saving
- Operating Temperature: -40°C to +150°C, suitable for harsh environments
In summary, the UBA2021T/N2 by NXP is a highly efficient and reliable solution for driving high-voltage power MOSFETs and IGBTs in a variety of applications. Its built-in features and robust design ensure optimal performance for advanced electronic systems.