EN
  • EN
  • DE

UBA2032T/N2

Part No UBA2032T/N2
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841264-UBA2032T/N2
Ultra Librarian 3D Model Ultra Librarian UBA2032T/N2 CAD Model

Description

Introducing the UBA2032T/N2 High-Voltage IC from NXP

The UBA2032T/N2 is a sophisticated, high-voltage Integrated Circuit (IC) developed by NXP Semiconductors, designed to drive Cold Cathode Fluorescent Lamps (CCFL) and External Electrode Fluorescent Lamps (EEFL) used in backlighting applications. This IC is particularly suitable for LCD TV, monitor backlighting, and general lighting applications, where it provides a reliable and efficient solution for lamp management.

Key Features

  • Integrated Half-Bridge Controller: The UBA2032T/N2 features an integrated half-bridge controller for direct drive capability, reducing the need for external components and simplifying the overall design.
  • High-Voltage Capability: With a maximum supply voltage of up to 600V, this IC is capable of handling the high voltages required for driving CCFL and EEFL lamps, ensuring reliable operation under various conditions.
  • Adjustable Frequency and Dimming Control: The device offers an adjustable frequency range from 20kHz to 100kHz, allowing for optimal matching with lamp characteristics. Additionally, it supports both analog and burst dimming control, providing flexibility in brightness adjustment to cater to different user preferences and power-saving requirements.
  • Protection Features: The UBA2032T/N2 is equipped with extensive protection features, including overvoltage, undervoltage, overcurrent, and open-lamp detection. These features help to prolong the lifespan of the lamps and ensure safe operation.
  • Energy Efficient: By optimizing the drive waveform, the IC contributes to energy savings, making it an environmentally friendly choice for backlighting solutions.

Applications

The versatility of the UBA2032T/N2 makes it an ideal driver for a range of applications. Its primary use is in the backlighting systems of LCD TVs and monitors where consistent and reliable lamp performance is critical. Additionally, it can be utilized in general lighting solutions that require efficient and controlled fluorescent lamp operation.

Conclusion

With its combination of high-voltage operation, flexible control options, and robust protection features, the UBA2032T/N2 from NXP stands out as a high-performance driver IC for fluorescent lamps. Its energy-efficient design and adaptability make it a top choice for manufacturers looking to enhance their lighting products with advanced, reliable technology.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9235 $58.8525
36+ $3.2190 $115.8840
56+ $3.1185 $174.6360
77+ $3.0180 $232.3860
99+ $2.9175 $288.8325
133+ $2.6161 $347.9413
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess