EN
  • EN
  • DE
  • IT

UDA1342TS

Part No UDA1342TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Audio CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276743-UDA1342TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1342TS CAD Model

Description

Product Overview: NXP UDA1342TS Audio Codec

The NXP UDA1342TS is a versatile, high-performance audio codec that serves as an integral component in a wide range of audio applications. This codec is designed to deliver exceptional sound quality and is suitable for use in mobile phones, sound systems, and other multimedia devices.

Key Features

  • High-Quality Audio: The UDA1342TS features a 24-bit DAC and ADC which ensures high-fidelity audio playback and recording, making it ideal for audiophiles and professional audio setups.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is perfect for portable devices where battery life is critical.
  • Flexible Interface Options: It supports I2S and LSB-justified serial data formats, providing ease of integration with various microcontrollers and processors.
  • Multiple Sampling Rates: The device supports multiple sampling rates (up to 48 kHz), allowing it to cater to standard audio applications as well as demanding multimedia requirements.
  • Integrated Filters: On-chip digital de-emphasis, mute, and volume control functions allow for refined sound customization and noise reduction.

Applications

  • Mobile Phones
  • Portable Audio Devices
  • Digital Audio Systems
  • Sound Cards and Audio Interfaces
  • Home Theater Systems

Technical Specifications

The UDA1342TS operates over a wide temperature range and comes in an SSOP28 package. Its signal-to-noise ratio and dynamic range make it a standout choice for high-quality audio applications. The codec also includes programmable gain amplifier functionality for both the input and output stages, providing further versatility in signal management.

Manufacturer Support

NXP provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the UDA1342TS into various platforms. Their support ensures developers can maximize the codec's capabilities and achieve the best possible audio performance in their products.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess