The NXP UDA1361T is a high-performance, low-power stereo audio codec designed for a wide range of audio applications. As a versatile integrated circuit, it is particularly well-suited for portable digital audio devices, such as MP3 players, smartphones, and tablets, as well as for automotive audio systems, digital audio signal processing, and other consumer electronics that require high-quality sound reproduction.
Key Features
- High-Quality Audio: The UDA1361T provides exceptional sound quality with a high signal-to-noise ratio (SNR), ensuring crystal-clear audio playback and recording.
- Low Power Consumption: Engineered for efficiency, the codec operates with minimal power, making it ideal for battery-operated devices where longevity is crucial.
- Multiple Audio Formats: It supports various audio data formats, including I2S, LSB-justified, MSB-justified, and DSP, offering flexibility in system design and compatibility with a broad range of digital audio sources.
- Integrated Filters: On-chip digital filtering enhances audio performance by reducing noise and improving sound quality.
- Flexible Sampling Rates: The UDA1361T accommodates a range of sampling rates, allowing it to handle different audio resolutions and qualities.
Applications
- Portable Audio Devices
- Smartphones and Tablets
- Automotive Audio Systems
- Home Audio and Theater Systems
- Professional Audio Equipment
Technical Specifications
Parameter
Specification
Supply Voltage
2.7V to 3.6V
Dynamic Range
98 dB (typical)
SNR
95 dB (typical)
THD+N
-86 dB (typical)
Operating Temperature
-40°C to +85°C
The NXP UDA1361T stands out for its excellent audio performance, low-power operation, and adaptability, making it a top choice for manufacturers and designers aiming to deliver high-quality audio experiences in their products.