Product Overview: NXP UJA1162ATK/0Z
The NXP UJA1162ATK/0Z is a high-performance, small standby current CAN transceiver that offers a compelling solution for automotive and industrial applications requiring efficient communication via the Controller Area Network (CAN). This transceiver is part of NXP's low-power CAN transceivers family, designed to provide a reliable interface between the CAN protocol controller and the physical two-wire CAN bus.
Key Features
- Compatibility: Fully compatible with the ISO 11898-2 standard, the UJA1162ATK/0Z ensures seamless integration with existing CAN networks.
- Low Power Consumption: Designed with power efficiency in mind, it features a very low current Standby mode with bus wake-up capability, making it ideal for power-sensitive applications.
- Robust Interface: The device offers excellent ElectroMagnetic Compatibility (EMC) performance, including ESD protection, contributing to the overall system robustness.
- Flexible Operation: It supports different modes of operation such as Normal, Standby, and Sleep, providing design flexibility and power optimization.
Applications
The UJA1162ATK/0Z is suitable for a wide range of applications where efficient CAN communication is crucial. This includes:
- Automotive networks such as body control modules, gateway modules, and powertrain systems.
- Industrial automation systems that require reliable data exchange with minimal power consumption.
- Heavy machinery and agricultural vehicles that demand robust communication under harsh conditions.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Standby Current
Typically 8µA
Operating Temperature
-40°C to +150°C
Package
14-pin HVSON
The UJA1162ATK/0Z transceiver by NXP is an excellent choice for designers looking for a reliable, low-power CAN interface solution that does not compromise on performance or robustness.