EN
  • EN
  • DE

XC56L307VL160

Part No XC56L307VL160
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description 24-Bit Digital Signal Processor | IC DSP 24BIT FIXED POINT 196-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 160MHz
Non-Volatile Memory ROM (576 B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-MAPBGA (15x15)
Family Part Number XC56L307
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 1281555-XC56L307VL160
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC56L307VL160 CAD Model

Description

The XC56L307VL160 is a high-performance microcontroller unit (MCU) produced by NXP Semiconductors, a leader in automotive, consumer, and industrial electronics. This particular MCU is part of the XC56xxL series, which is designed to meet the rigorous demands of modern embedded control applications.

Key Features

  • CPU: At the heart of the XC56L307VL160 is a 32-bit Power Architecture® core, which operates at a speed of up to 160 MHz. This powerful core allows for efficient processing of complex algorithms and control tasks.
  • Memory: The device is equipped with a robust memory architecture, featuring up to 3072 KB of flash memory and 256 KB of RAM. This ensures ample storage for application code and data.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and SPI, the XC56L307VL160 offers versatile connectivity options for a wide range of peripheral devices.
  • Timers and ADC: The MCU includes advanced timers, multiple-channel ADCs (Analog-to-Digital Converters), and PWM (Pulse Width Modulation) modules, providing precise control for real-time applications.
  • Temperature Range: Designed to withstand extreme conditions, the XC56L307VL160 operates within an extended temperature range, making it suitable for automotive and industrial environments.
  • Safety Features: NXP prioritizes safety, and this MCU includes features like ECC (Error Correction Code) on flash and RAM, and a watchdog timer to ensure system reliability.

Applications

The XC56L307VL160 is ideal for a variety of applications where robust performance and high reliability are required. It is commonly used in:

  • Automotive control units such as engine management systems, transmission controllers, and body control modules.
  • Industrial automation systems, including robotics, motor control, and process control.
  • Consumer electronics that require sophisticated control, like smart home devices and advanced wearables.

Quality and Support

NXP is committed to delivering high-quality products. The XC56L307VL160 is backed by comprehensive technical support and documentation, ensuring that developers have the resources they need to integrate this MCU into their designs successfully.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess