EN
  • EN
  • DE

OZ5508GN-B

Part No OZ5508GN-B
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264653-OZ5508GN-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ5508GN-B CAD Model

Description

The OZ5508GN-B is a highly integrated and efficient backlight controller IC manufactured by O2Micro. It's primarily designed for driving LED backlights in LCD panels, commonly found in notebooks, monitors, and TVs. This controller optimizes power efficiency and provides stable and consistent brightness control.

Applications:

  • Notebook LCD panels
  • Monitor LCD panels
  • LCD TVs
  • Portable DVD players
  • Other LED-backlit display applications

Features:

  • High Efficiency: Employs advanced PWM dimming technology to maximize power conversion efficiency.
  • Wide Input Voltage Range: Operates over a broad input voltage range, making it suitable for various power supply configurations.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure safe and reliable operation.
  • PWM Dimming Control: Offers precise PWM dimming control for accurate brightness adjustment.
  • Soft-Start Function: Features a soft-start function to minimize inrush current during startup.
  • Adaptive Boost Converter: Automatically adjusts the boost voltage based on the LED forward voltage requirements.
  • Compact Package: Available in a small form-factor package, saving valuable PCB space.

Benefits:

  • Increased Battery Life: High efficiency extends battery life in portable devices.
  • Enhanced Display Quality: Stable brightness control contributes to a better viewing experience.
  • Improved System Reliability: Integrated protection features prevent damage and ensure reliable operation.
  • Simplified Design: High integration reduces the number of external components required, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for LED backlight control.

Additional Details:

The OZ5508GN-B typically utilizes a boost converter topology to generate the necessary voltage for driving the LED backlight string. The PWM dimming control allows for precise adjustment of the LED current, and thus the brightness of the display. The internal protection circuits safeguard the IC and the LED backlight against various fault conditions. The specific operating frequency and other electrical characteristics can be found in the official O2Micro datasheet for this part.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess