EN
  • EN
  • DE

OZ773S-B

Part No OZ773S-B
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264688-OZ773S-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ773S-B CAD Model

Description

The OZ773S-B is a highly integrated battery management and protection IC from O2Micro. It is designed to provide comprehensive protection and management features for lithium-ion and lithium-polymer batteries in a variety of portable applications. This IC ensures safe and efficient battery operation, extending battery life and preventing potential damage due to overcharging, over-discharging, or overcurrent conditions.

Applications

  • Power Banks
  • Portable Media Players
  • Bluetooth Speakers
  • Handheld Gaming Consoles
  • Wearable Devices (Smartwatches, Fitness Trackers)

Features

  • Overvoltage Protection (OVP): Protects the battery from damage due to excessive charging voltage.
  • Undervoltage Protection (UVP): Prevents deep discharge, which can shorten battery lifespan.
  • Overcurrent Protection (OCP): Safeguards against excessive current draw, preventing overheating and potential damage.
  • Short Circuit Protection (SCP): Quickly shuts down the battery in the event of a short circuit.
  • Battery Temperature Monitoring: Monitors battery temperature to prevent overheating and ensure safe operation.
  • Integrated Charger: May include an integrated charger for simplified charging circuitry (depending on the specific configuration).
  • Low Quiescent Current: Minimizes power consumption during idle periods, extending battery life.
  • Compact Package: Small footprint for integration into space-constrained portable devices.

Benefits

  • Enhanced Battery Safety: Comprehensive protection features ensure safe battery operation, preventing damage and potential hazards.
  • Extended Battery Life: Prevents overcharging and deep discharge, maximizing battery lifespan.
  • Improved System Reliability: Robust protection mechanisms ensure reliable system operation even under fault conditions.
  • Simplified System Design: Integration of multiple functions reduces the need for external components, simplifying circuit design and reducing board space.
  • Reduced BOM Cost: Integrated features can lower the overall bill of materials (BOM) cost.
  • Increased Efficiency: Optimized charging and discharging algorithms improve energy efficiency.

Additional Details

The OZ773S-B typically operates within a specified voltage range (e.g., 2.5V to 4.5V). It often utilizes a small package, such as a QFN or similar, for space efficiency. The specific overvoltage, undervoltage, and overcurrent protection thresholds are pre-set or programmable, depending on the specific configuration. The thermal protection feature helps prevent overheating by monitoring the battery temperature and shutting down the charging or discharging process if necessary. The low quiescent current is a crucial feature for portable devices, as it minimizes battery drain when the device is in standby mode. Datasheets from O2Micro should be consulted for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess