EN
  • EN
  • DE
  • IT

OZ8022AHN-A-0-TR

Part No OZ8022AHN-A-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833180-OZ8022AHN-A-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ8022AHN-A-0-TR CAD Model

Description

The OZ8022AHN-A-0-TR is a highly integrated power management IC (PMIC) manufactured by O2Micro. It's designed to provide efficient power regulation and battery management for a wide range of portable applications. This PMIC integrates several key functions, including battery charging, system power management, and voltage regulation, making it ideal for devices that require a compact and efficient power solution.

Applications:

  • Tablet PCs: Managing power distribution and battery charging for optimal performance and battery life.
  • Smartphones: Providing a compact and efficient power solution for mobile devices.
  • Portable Media Players: Ensuring stable power supply and efficient battery utilization for extended playback.
  • E-readers: Optimizing power consumption to maximize battery life for reading applications.
  • Handheld Gaming Devices: Managing power for processors, displays, and other components.

Features:

  • Integrated Battery Charger: Supports Lithium-ion and Lithium-Polymer battery charging.
  • Multiple LDO Regulators: Provides stable voltage rails for various system components.
  • Power Path Management: Allows seamless transition between battery and external power source.
  • I2C Interface: Enables flexible configuration and monitoring of power parameters.
  • Over-Voltage and Over-Current Protection: Protects the device and battery from damage.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  • High Efficiency DC-DC Converters: Minimizes power loss and extends battery life.

Benefits:

  • Extended Battery Life: Optimizes power consumption to maximize battery usage.
  • Improved System Reliability: Provides stable voltage rails for all system components.
  • Reduced System Size: High integration minimizes the need for external components.
  • Simplified Design: Comprehensive feature set simplifies power supply design.
  • Enhanced Safety: Integrated protection features safeguard the battery and system from damage.

Additional Details:

The OZ8022AHN-A-0-TR is a compact and efficient PMIC that integrates multiple functions into a single chip. It's designed to support various battery chemistries and provides flexible configuration options via the I2C interface. The device also includes comprehensive protection features, such as over-voltage, over-current, and thermal protection, to ensure safe and reliable operation. Its high-efficiency DC-DC converters minimize power loss and extend battery life, making it an ideal choice for portable devices. The device's small footprint and integrated features contribute to a reduced system size and simplified design process, making it a valuable component in modern electronic devices where power efficiency and space are critical considerations.

Datasheets and application notes are crucial for properly implementing this IC in a design, providing detailed electrical characteristics, application circuits, and PCB layout guidelines.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess