EN
  • EN
  • DE

OZ8150LN-C1-0-TR

Part No OZ8150LN-C1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264729-OZ8150LN-C1-0-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OZ8150LN-C1-0-TR CAD Model

Description

The OZ8150LN-C1-0-TR is a highly integrated backlight controller IC manufactured by O2Micro. It is specifically designed to drive LED backlights in LCD panels commonly found in applications such as notebook computers, monitors, and small-screen LCD TVs. This controller offers advanced features to optimize power efficiency and ensure stable operation across a wide range of operating conditions, contributing to improved display quality and extended battery life in portable devices.

Applications:

  • Notebook LCD Panels
  • Monitor LCD Panels
  • Small-Screen LCD TVs
  • Portable DVD Players
  • Tablet Computers

Features:

  • High-Efficiency DC-DC Converter: Minimizes power loss during voltage conversion, leading to extended battery life in portable devices.
  • Integrated PWM Dimming Controller: Enables precise control of the backlight brightness, enhancing display quality and user experience.
  • Adaptive Boost Control: Automatically adjusts the boost voltage to optimize efficiency based on the LED forward voltage requirements.
  • Over-Voltage Protection (OVP): Protects the LED backlight from damage caused by excessive voltage.
  • Over-Current Protection (OCP): Prevents excessive current flow through the LED backlight, protecting the LEDs and the controller from damage.
  • Short-Circuit Protection (SCP): Safeguards the controller and the backlight LEDs from damage caused by short circuits.
  • Under-Voltage Lockout (UVLO): Prevents the controller from operating when the input voltage is too low, ensuring stable and reliable operation.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Enhanced Display Quality: Precise dimming control allows for optimal brightness and contrast, improving the viewing experience.
  • Increased System Reliability: Comprehensive protection features safeguard the controller and backlight LEDs from damage, ensuring long-term reliability.
  • Simplified Design: High level of integration reduces the number of external components required, simplifying the design process and reducing overall system cost.
  • Adaptive performance: Automatic boost control optimizes performance across various operating conditions

Additional Details:

The OZ8150LN-C1-0-TR is designed to operate with a wide input voltage range, making it compatible with various battery voltages or power supply configurations. The switching frequency is optimized to balance efficiency and EMI performance. The device typically includes features to support both analog and PWM dimming control. Detailed information regarding specific operating parameters, protection thresholds, and dimming control characteristics can be found in the product datasheet. Proper thermal management is crucial for optimal performance, and designers should refer to the datasheet for guidance on thermal design considerations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1296 $62.1280
125+ $0.9275 $115.9375
195+ $0.8986 $175.2270
270+ $0.8697 $234.8190
345+ $0.8408 $290.0760
465+ $0.7531 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess