EN
  • EN
  • DE

OZ815LN-B4-0-TR

Part No OZ815LN-B4-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264732-OZ815LN-B4-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ815LN-B4-0-TR CAD Model

Description

The OZ815LN-B4-0-TR is a variant of the OZ815LN backlight controller, tailored for LCD panels. This controller is designed to provide efficient and reliable backlight control, contributing to optimal display performance and energy conservation. The “-B4-0-TR” suffix likely indicates specific packaging or feature options.

Applications:

  • LCD TVs
  • LCD monitors
  • Notebook displays
  • Industrial displays

Features:

  • PWM dimming control for precise brightness adjustment
  • Integrated high-voltage gate drivers
  • Comprehensive protection features: over-voltage, over-current, short-circuit, and thermal shutdown
  • Supports boost and buck-boost topologies
  • Tape and Reel Packaging

Benefits:

  • Improved display quality with stable backlight control
  • Increased energy efficiency, reducing power consumption
  • Enhanced system reliability due to built-in protection mechanisms
  • Simplified design due to integration of key components
  • Facilitates automated assembly processes due to tape and reel packaging

Additional Details:

The OZ815LN-B4-0-TR, similar to the OZ815LN, employs a PWM control scheme for fine-grained backlight brightness adjustment. The integrated gate drivers streamline the design process by reducing the need for external components. The device incorporates protection features such as over-voltage, over-current, short-circuit, and thermal shutdown to safeguard the LCD panel and ensure dependable operation. It is designed to accommodate both boost and buck-boost converter topologies, providing versatility in power supply design. The key differentiator of this specific part number, indicated by the “-TR” suffix, is its packaging in tape and reel format, making it suitable for automated assembly processes. This feature is crucial for high-volume manufacturing environments where automated component placement is essential for efficiency and cost-effectiveness. The B4 likely refers to specific electrical characteristics that must be considered when designing the device in an application.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess