EN
  • EN
  • DE

OZ828LN

Part No OZ828LN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264742-OZ828LN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ828LN CAD Model

Description

The OZ828LN is a backlight controller IC from O2Micro, primarily designed for driving LED backlights in LCD panels, commonly found in monitors and TVs. It integrates crucial functionalities like boost conversion and current regulation to ensure efficient and uniform lighting across the display.

Applications

  • LCD Monitors
  • LCD TVs
  • LED Backlight Systems
  • Industrial Displays

Features

  • Integrated Boost Converter: Steps up the input voltage to the required voltage for the LED backlight string.
  • Multiple Current Regulators: Provides independent current control to multiple LED strings, ensuring uniform brightness.
  • PWM Dimming Control: Enables brightness adjustment through Pulse Width Modulation.
  • Over-Voltage Protection (OVP): Protects the LED backlight from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current flow.
  • Thermal Shutdown Protection (OTP): Shuts down the IC to prevent damage from overheating.
  • Short Circuit Protection (SCP): Safeguards the circuit from short-circuit conditions.
  • Analog Dimming Support: Allows for continuous brightness control.

Benefits

  • High Efficiency: Minimizes power loss and reduces heat generation, contributing to energy savings.
  • Uniform Brightness: Ensures consistent brightness across the entire LCD panel, improving viewing experience.
  • Enhanced Reliability: Protection features (OVP, OCP, OTP, SCP) increase the lifespan and reliability of the backlight system.
  • Simplified Design: Integration reduces the number of external components, simplifying the circuit design and reducing costs.
  • Precise Brightness Control: Allows for fine-tuning of the backlight brightness to suit different viewing conditions and user preferences.

Additional Details

The OZ828LN is designed to be a compact and efficient solution for LED backlight control. It operates within a specific voltage range, typically found in LCD monitor and TV power supplies. The current regulation capability ensures each LED string receives the correct current, preventing brightness variations. The PWM dimming feature allows for dynamic adjustment of the backlight intensity. Further specifications, such as the operating voltage range and current output capabilities, can be found in the product datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess