EN
  • EN
  • DE

OZ964GN-C-0-TR

Part No OZ964GN-C-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264844-OZ964GN-C-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ964GN-C-0-TR CAD Model

Description

The OZ964GN-C-0-TR is a highly integrated Cold Cathode Fluorescent Lamp (CCFL) controller designed for use in LCD backlighting applications. Manufactured by O2Micro, this IC provides efficient and precise control of CCFL lamps, ensuring optimal performance and longevity in various display devices.

Applications

  • LCD Monitors
  • LCD TVs
  • Laptop Displays
  • Industrial Display Panels

Features

  • High Efficiency CCFL Backlight Controller
  • PWM Dimming Control for Precise Brightness Adjustment
  • Integrated Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Short Circuit Protection (SCP)
  • Soft Start Functionality to Minimize Lamp Stress
  • Burst Mode Operation for Low Power Consumption
  • Precise Lamp Current and Voltage Regulation

Benefits

  • Extended Lamp Life due to Controlled Start-up and Operation
  • Reduced Power Consumption and Improved Energy Efficiency
  • Enhanced System Reliability with Built-in Protection Features
  • Superior Display Quality with Stable Brightness and Color Uniformity
  • Flexible Dimming Control for Optimal User Experience

Additional Details

The OZ964GN-C-0-TR uses Pulse-Width Modulation (PWM) dimming to accurately control the lamp's brightness, offering a wide dimming range. The integrated protection mechanisms safeguard the CCFL and the controller from potential damage caused by overvoltage, overcurrent, or short circuits. The soft-start feature helps minimize stress on the lamp during start-up, prolonging its life. Burst mode operation further improves power efficiency at lower brightness levels. The OZ964 series is known for its robust performance and comprehensive protection, making it a popular choice for LCD backlighting. External components such as a MOSFET and transformer are required to complete the CCFL driver circuit. Consult the device datasheet for specific electrical characteristics and application circuit examples. Precise lamp current and voltage regulation is a key feature, ensuring consistent brightness and color across the display panel.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess